Status: | Unknown |
---|---|
Series: | BZW06 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
6,133
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
6,133
in stock
|
Buy Now | |
element14
from US$0.11
|
6,133
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
4,170
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
2,450
in stock
|
Buy Now | |
SOS electronic
from US$0.10
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Product Range | BZW06 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12.8V |
Clamping Voltage Vc Max | 21.2V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.3V |
Breakdown Voltage Max | 15.8V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 15V |
Clamping Voltage @ 8/20µs Max | 27.2V |
Diode Type | Unidirectional TVS |
Peak Pulse Current IPP @ 10/1000µs | 28A |
Peak Pulse Current IPP @ 8/20µs | 147A |
Peak Pulse Current Ippm | 28A |
Power Dissipation Pd | 1.7W |
Termination Type | Axial Leaded |
Where can I find additional details, specifications and documents for a BZW06-13?
Additional datasheets, footprints and schematics for BZW06-13 are listed on our Part Details page. You can also find images and similar parts to BZW06-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW06-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW06-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW06-13 fall under?
The BZW06-13 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZW06-13 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW06-13 you can contact the distributor directly for product support, shipping queries etc.
Is the BZW06-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZW06-13 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for BZW06-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW06-13 often in real-time on the comparison pages.
What if I can't find stock of BZW06-13?
You can fill out our help required form which you can use to request a quote for BZW06-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.