Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0109
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0218
|
No stock
|
Buy Now | |
Micros
from US$0.0109
|
12,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0141
|
2,850
in stock
|
Buy Now | |
Microchip Technology
from US$4.13
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$3.68
|
-
|
Buy Now | |
Future Electronics
from US$3.68
|
-
|
Buy Now | |
Avnet America
from US$3.68
|
-
|
Buy Now | |
element14
from US$0.0478
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 9.1V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-80C |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 9.1V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-80C |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
RoHS Compliant | Yes |
ZENER DIODE, 0.5W, 9.1V, SOD-80C | element14 |
Where can I find additional details, specifications and documents for a BZV55-C9V1?
Additional datasheets, footprints and schematics for BZV55-C9V1 are listed on our Part Details page. You can also find images and similar parts to BZV55-C9V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZV55-C9V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZV55-C9V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZV55-C9V1 fall under?
The BZV55-C9V1 is listed under Nexperia product taxonomy > Diodes > Zener diodes.
Can I view similar or alternative parts?
You can view similar parts to BZV55-C9V1 when available in the Zener diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZV55-C9V1 you can contact the distributor directly for product support, shipping queries etc.
Is the BZV55-C9V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZV55-C9V1 have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, Microchip Technology, Newark Electronics and Future Electronics have stock available or on a lead time for BZV55-C9V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZV55-C9V1 often in real-time on the comparison pages.
What if I can't find stock of BZV55-C9V1?
You can fill out our help required form which you can use to request a quote for BZV55-C9V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.