Status: | Unknown |
---|---|
Series: | BZT55C Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 39V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-80 (MiniMELF) |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | BZT55C Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Junction Temperature Tj Max | 200°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Power Dissipation Max | 500mW |
Termination Type | Surface Mount Device |
Test Current | 2mA |
Diode, Zener, 0.5W, 39V | Newark Electronics |
DIODE, ZENER, 0.5W, 39V | Farnell |
Where can I find additional details, specifications and documents for a BZT55C39?
Additional datasheets, footprints and schematics for BZT55C39 are listed on our Part Details page. You can also find images and similar parts to BZT55C39 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZT55C39 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT55C39 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZT55C39 fall under?
The BZT55C39 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZT55C39 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZT55C39 you can contact the distributor directly for product support, shipping queries etc.
Is the BZT55C39 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZT55C39 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for BZT55C39.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZT55C39 often in real-time on the comparison pages.
What if I can't find stock of BZT55C39?
You can fill out our help required form which you can use to request a quote for BZT55C39 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.