Status: | Unknown |
---|---|
Series: | BZT52-Series |
RoHS: | Compliant |
Prices starting from US$0.0204
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0400
|
15,900
in stock
|
Buy Now | |
Future Electronics
from US$0.0230
|
219,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0261
|
54,000
in stock
|
Buy Now | |
element14
from US$0.0346
|
16,830
in stock
|
Buy Now | |
Farnell
from US$0.0338
|
16,830
in stock
|
Buy Now | |
Rutronik
from US$0.0204
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0296
|
2,818
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
-
|
Buy Now | |
Avnet America
from US$0.0270
|
-
|
Buy Now |
Silicon planar Zener diodes |
The Zener voltages are graded according to the international E24 standard |
AEC-Q101 qualified available |
Application Notes |
---|
Application Note |
Datasheet |
---|
BZT52-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Zener Diodes 5.1 Volt 0.5W 5% | Future Electronics |
.5W 5.1V 5% SOD123 Z-DIODE | TTI Europe |
ZENER DIODE, 0.41W, 5.1V, SOD-123 | element14 |
ZENER DIODE SOD123-E3 | RS |
Z-DIODE 0,41W 5,1V 5% SOD123 | Rutronik |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 5.1V 5% 500mW 2-Pin SOD-123 T/R | EBV Elektronik |
Diode, Zener, 5.1V, 500Mw, Sod-123-2, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a BZT52C5V1-E3-08?
Additional datasheets, footprints and schematics for BZT52C5V1-E3-08 are listed on our Part Details page. You can also find images and similar parts to BZT52C5V1-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZT52C5V1-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT52C5V1-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZT52C5V1-E3-08 fall under?
The BZT52C5V1-E3-08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZT52C5V1-E3-08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZT52C5V1-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BZT52C5V1-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BZT52C5V1-E3-08 have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and RS have stock available or on a lead time for BZT52C5V1-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZT52C5V1-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BZT52C5V1-E3-08?
You can fill out our help required form which you can use to request a quote for BZT52C5V1-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.