Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 200 mW |
Nom VZ (V) | 24 |
@ IZT (mA) | 5 mA |
Tol V (Typ) (%) | 5.79 % |
IR (µA) | 0.1 µA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 24V |
---|---|
Power Dissipation Pd | 200mW |
Diode Case Style | SOD-323 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a BZT52C24S?
Additional datasheets, footprints and schematics for BZT52C24S are listed on our Part Details page. You can also find images and similar parts to BZT52C24S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZT52C24S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT52C24S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZT52C24S fall under?
The BZT52C24S is listed under Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZT52C24S when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZT52C24S you can contact the distributor directly for product support, shipping queries etc.
Is the BZT52C24S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BZT52C24S have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for BZT52C24S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZT52C24S often in real-time on the comparison pages.
What if I can't find stock of BZT52C24S?
You can fill out our help required form which you can use to request a quote for BZT52C24S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.