Status: | Unknown |
---|---|
Series: | BZM55-Series |
RoHS: | Unknown |
Prices starting from US$0.0232
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0450
|
4,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0266
|
125,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
28,980
in stock
|
Buy Now | |
element14
from US$0.0478
|
28,980
in stock
|
Buy Now | |
Farnell
from US$0.0355
|
28,980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0253
|
20,275
in stock
|
Buy Now | |
Rutronik
from US$0.0232
|
-
|
Buy Now | |
Future Electronics
from US$0.0248
|
-
|
Buy Now | |
Avnet America
from US$0.0275
|
-
|
Buy Now | |
RS Americas
from US$0.0320
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Saving space |
Hermetic sealed parts |
Electrical data identical with the devices BZT55..series, TZM..series |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
BZM55-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
.5W 10V 5% MICMELF ZDIODE | TTI Europe |
Zener Single Diode, 10 V, 500 Mw, Micromelf, 5 %, 2, 175 C Rohs Compliant: Yes |Vishay BZM55C10-TR | Newark Electronics |
DIODE, ZENER, VZ 10V | element14 |
Diode: Zener | Transfer Multisort Elektronik |
Zener Diode 10V 6% 500mW MicroMELF | RS |
Z-DIODE 0,5W 10V 5% MICROMELF | Rutronik |
Zener Diodes 10 Volt 0.5W 5% | Future Electronics |
Diode Zener Single 10V 6% 500mW 2-Pin MicroMELF T/R | Avnet America |
BZM55C10-TR Zener Diode, 10V 6% 500 mW SMT 2-Pin MicroMELF | Siliconix / Vishay BZM55C10-TR | RS Americas |
Vishay Zener Diode SOD-106 10V 500mW ± | Distrelec |
Where can I find additional details, specifications and documents for a BZM55C10-TR?
Additional datasheets, footprints and schematics for BZM55C10-TR are listed on our Part Details page. You can also find images and similar parts to BZM55C10-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZM55C10-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZM55C10-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZM55C10-TR fall under?
The BZM55C10-TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZM55C10-TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZM55C10-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BZM55C10-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZM55C10-TR have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BZM55C10-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZM55C10-TR often in real-time on the comparison pages.
What if I can't find stock of BZM55C10-TR?
You can fill out our help required form which you can use to request a quote for BZM55C10-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.