Status: | Unknown |
---|---|
Series: | BZM55-Series |
RoHS: | Unknown |
Prices starting from US$0.0301
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0421
|
23,400
in stock
|
Buy Now | |
TTI Europe
from US$0.0310
|
162,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
23,400
in stock
|
Buy Now | |
element14
from US$0.0449
|
23,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0301
|
10,544
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
2,475
in stock
|
Buy Now | |
Future Electronics
from US$0.0302
|
-
|
Buy Now | |
Avnet America
from US$0.0324
|
-
|
Buy Now | |
RS Americas
from US$0.0370
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Saving space |
Hermetic sealed parts |
Electrical data identical with the devices BZT55..series, TZM..series |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
BZM55-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
.5W 10V 2% MICMELF ZDIODE | TTI Europe |
Zener Diode, Aec-Q101, 10V, Micromelf | Newark Electronics |
ZENER DIODE, AUTO, 10V, MICROMELF | element14 |
Diode: Zener | Transfer Multisort Elektronik |
Vishay Zener Diode SOD-106 10V 500mW ± | Distrelec |
BZM55B10 Series 10 V 70 Ohms 500 mW Surface Mount Zener Diode - MicroMELF | Future Electronics |
Diode Zener Single 10V 2% 500mW 2-Pin MicroMELF T/R | Avnet America |
BZM55B10-TR Zener Diode, 10V 2% 500 mW SMT 2-Pin MicroMELF | Siliconix / Vishay BZM55B10-TR | RS Americas |
Where can I find additional details, specifications and documents for a BZM55B10-TR?
Additional datasheets, footprints and schematics for BZM55B10-TR are listed on our Part Details page. You can also find images and similar parts to BZM55B10-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZM55B10-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZM55B10-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZM55B10-TR fall under?
The BZM55B10-TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZM55B10-TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZM55B10-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BZM55B10-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZM55B10-TR have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BZM55B10-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZM55B10-TR often in real-time on the comparison pages.
What if I can't find stock of BZM55B10-TR?
You can fill out our help required form which you can use to request a quote for BZM55B10-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.