Status: | Unknown |
---|---|
Series: | BZD27 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now |
Zener Voltage Vz Typ | 6.8V |
---|---|
Power Dissipation Pd | 800mW |
Diode Case Style | DO-219AB |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | BZD27 Series |
Automotive Qualification Standard | - |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a BZD27C6V8P-GS08?
Additional datasheets, footprints and schematics for BZD27C6V8P-GS08 are listed on our Part Details page. You can also find images and similar parts to BZD27C6V8P-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZD27C6V8P-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZD27C6V8P-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZD27C6V8P-GS08 fall under?
The BZD27C6V8P-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZD27C6V8P-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZD27C6V8P-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the BZD27C6V8P-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZD27C6V8P-GS08 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BZD27C6V8P-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZD27C6V8P-GS08 often in real-time on the comparison pages.
What if I can't find stock of BZD27C6V8P-GS08?
You can fill out our help required form which you can use to request a quote for BZD27C6V8P-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.