Status: | Unknown |
---|---|
Series: | BZD27 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 6.2V |
---|---|
Power Dissipation Pd | 800mW |
Diode Case Style | DO-219AB |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | BZD27 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Power Dissipation Max | 800mW |
Termination Type | Surface Mount Device |
Test Current | 100mA |
Zener Voltage Vz Typ:6.2V | element14 |
Zener Diode, 6.2V, 0.8W, Do-219Ab | Newark Electronics |
DIODE, ZENER, 6.2V, 2.3 W | Farnell |
Where can I find additional details, specifications and documents for a BZD27C6V2P/G2?
Additional datasheets, footprints and schematics for BZD27C6V2P/G2 are listed on our Part Details page. You can also find images and similar parts to BZD27C6V2P/G2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZD27C6V2P/G2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZD27C6V2P/G2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZD27C6V2P/G2 fall under?
The BZD27C6V2P/G2 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZD27C6V2P/G2 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZD27C6V2P/G2 you can contact the distributor directly for product support, shipping queries etc.
Is the BZD27C6V2P/G2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZD27C6V2P/G2 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for BZD27C6V2P/G2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZD27C6V2P/G2 often in real-time on the comparison pages.
What if I can't find stock of BZD27C6V2P/G2?
You can fill out our help required form which you can use to request a quote for BZD27C6V2P/G2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.