BZ05FB682ZSB Capacitors by KYOCERA AVX

CAP 6.8MF 15V SUPER CAP SMD

Status: Unknown
Series: BZ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.79

Distributor Stock
Logo for Newark
Newark
from US$17.04
No stock
Buy Now
Logo for element14
element14
from US$13.79
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 6800µF
Voltage Rating 15V
Capacitor Terminals SMD
Product Range BZ Series
Capacitance Tolerance +80% -20%
Lead Spacing -
Lifetime @ Temperature 1000 hours @ 70°C
Operating Temperature Min -20°C
Operating Temperature Max 70°C
ESR 0.5ohm
Capacitor Case Style SMD
Diameter -
Height 2.3mm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 6.8Mf, 15V, Super Cap, Smd | Newark Electronics
Supercapacitor, EDLC, 6800 uF, 15 V, -20%, +80%, 1000 hours @ 70�C | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZ05FB682ZSB?

Additional datasheets, footprints and schematics for BZ05FB682ZSB are listed on our Part Details page. You can also find images and similar parts to BZ05FB682ZSB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZ05FB682ZSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ05FB682ZSB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZ05FB682ZSB fall under?

The BZ05FB682ZSB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to BZ05FB682ZSB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZ05FB682ZSB you can contact the distributor directly for product support, shipping queries etc.

Is the BZ05FB682ZSB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BZ05FB682ZSB have stock available?

Authorised distributors including Newark Electronics, element14 and Avnet Abacus have stock available or on a lead time for BZ05FB682ZSB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZ05FB682ZSB often in real-time on the comparison pages.

What if I can't find stock of BZ05FB682ZSB?

You can fill out our help required form which you can use to request a quote for BZ05FB682ZSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay