Status: | Active |
---|---|
Series: | BVSS84L |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
Future Electronics
from US$0.06
|
2,658,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
515
in stock
|
Buy Now | |
Avnet Silica
-
|
762,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now |
AEC Qualified |
PPAP Capable |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Benefits |
---|
Automotive MOSFET |
Applications |
---|
DC-DC Converters |
Power Management in portable and battery-powered products such as computers, printers, cellular and cordless telephones. |
End Products |
---|
Load Switching |
Description | BVSS84L, Automotive version of the BSS84L. |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -50 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -2 2 |
ID Max (A) | -0.13 |
PD Max (W) | 0.225 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 10000 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2.2 |
Ciss Typ (pF) | 30 |
Package Type | SOT-23-3 |
P-Channel 50 V 10 O Surface Mount Power Mosfet - SOT-23-3 | Future Electronics |
Pfet Sot23 50V 130Ma 10.0/Reel Rohs Compliant: Yes |Onsemi BVSS84LT1G | Newark Electronics |
Trans MOSFET P-CH 50V 0.13A 3-Pin SOT-23 T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
PFET SOT23 50V 130MA 10.0 | RS |
Where can I find additional details, specifications and documents for a BVSS84LT1G?
Additional datasheets, footprints and schematics for BVSS84LT1G are listed on our Part Details page. You can also find images and similar parts to BVSS84LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BVSS84LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BVSS84LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BVSS84LT1G fall under?
The BVSS84LT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BVSS84LT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BVSS84LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BVSS84LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BVSS84LT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BVSS84LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BVSS84LT1G often in real-time on the comparison pages.
What if I can't find stock of BVSS84LT1G?
You can fill out our help required form which you can use to request a quote for BVSS84LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.