Status: | Active |
---|---|
Series: | BUTW92 |
RoHS: | Compliant |
Prices starting from US$5.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.84
|
67
in stock
|
Buy Now | |
Avnet America
from US$5.11
|
412
in stock
|
Buy Now | |
Future Electronics
from US$8.22
|
180
in stock
|
Buy Now | |
Distrelec
from US$14.78
|
12
in stock
|
Buy Now | |
Avnet Silica
-
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$11.46
|
-
|
Buy Now | |
element14
from US$10.27
|
-
|
Buy Now | |
Farnell
from US$9.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
STMicroelectronics PREFERRED SALESTYPE |
NPN TRANSISTOR |
Trans GP BJT NPN 250V 3-Pin(3+Tab) TO-247 Tube | Avnet America |
BUTW92 Series NPN 250 V 60 A 180 W Flange Mount Silicon Transistor - TO247 | Future Electronics |
Transistor Bipolar NPN 250V 60A TO247 | RS |
ST Power Transistor, NPN, 250V, TO-247 | Distrelec |
Transistor, Npn, 250V, To-247 | Newark Electronics |
TRANSISTOR, NPN, 250V, TO-247 | element14 |
Where can I find additional details, specifications and documents for a BUTW92?
Additional datasheets, footprints and schematics for BUTW92 are listed on our Part Details page. You can also find images and similar parts to BUTW92 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUTW92 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUTW92 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUTW92 fall under?
The BUTW92 is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUTW92 when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUTW92 you can contact the distributor directly for product support, shipping queries etc.
Is the BUTW92 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BUTW92 have stock available?
Authorised distributors including Avnet America, Future Electronics, RS, Distrelec and Avnet Silica have stock available or on a lead time for BUTW92.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUTW92 often in real-time on the comparison pages.
What if I can't find stock of BUTW92?
You can fill out our help required form which you can use to request a quote for BUTW92 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.