Status: | Active |
---|---|
Series: | BUL216 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.95
|
42,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
24,703
in stock
|
Buy Now | |
element14
from US$1.05
|
24,703
in stock
|
Buy Now | |
Farnell
from US$1.01
|
24,703
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
2,786
in stock
|
Buy Now | |
RS
from US$0.91
|
1,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.29
|
471
in stock
|
Buy Now | |
Distrelec
from US$1.01
|
133
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
150
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now |
HIGH RUGGEDNESS |
STMicroelectronics PREFERRED SALESTYPE |
HIGH VOLTAGE CAPABILITY |
NPN TRANSISTOR |
HIGH OPERATING JUNCTION TEMPERATURE |
VERY HIGH SWITCHING SPEED |
BUL216 Series NPN 800 V 4 A Fast-Switching Power Transistor - TO-220 | Future Electronics |
Transistor, Npn, 800V, 4A, To-220 | Newark Electronics |
TRANSISTOR, NPN, TO-220 | element14 |
NPN power transistor,BUL216 4A | RS |
Transistor: NPN | Transfer Multisort Elektronik |
ST Power Transistor, NPN, 800V, TO-220 | Distrelec |
Trans GP BJT NPN 800V 4A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a BUL216?
Additional datasheets, footprints and schematics for BUL216 are listed on our Part Details page. You can also find images and similar parts to BUL216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUL216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUL216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUL216 fall under?
The BUL216 is listed under Power Transistors > Power Bipolar > > 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUL216 when available in the > 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUL216 you can contact the distributor directly for product support, shipping queries etc.
Is the BUL216 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BUL216 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BUL216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUL216 often in real-time on the comparison pages.
What if I can't find stock of BUL216?
You can fill out our help required form which you can use to request a quote for BUL216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.