Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$149.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$149.00
|
39
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | BUF16821 |
Kit Application Type | Amplifier |
Application Sub Type | LCD Gamma Buffer |
Kit Contents | BUF16821EVM-USB PCB Test Board USB_DIG_Platform PCB USB Cable 6V Power Supply CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Easy to Use Hardware and Software DUT Socket External Connections for Stand Alone Applications |
BUF16821 Evaluation Module USB | Texas Instruments |
Where can I find additional details, specifications and documents for a BUF16821EVM-USB?
Additional datasheets, footprints and schematics for BUF16821EVM-USB are listed on our Part Details page. You can also find images and similar parts to BUF16821EVM-USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUF16821EVM-USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUF16821EVM-USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUF16821EVM-USB fall under?
The BUF16821EVM-USB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BUF16821EVM-USB when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUF16821EVM-USB you can contact the distributor directly for product support, shipping queries etc.
Is the BUF16821EVM-USB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUF16821EVM-USB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BUF16821EVM-USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUF16821EVM-USB often in real-time on the comparison pages.
What if I can't find stock of BUF16821EVM-USB?
You can fill out our help required form which you can use to request a quote for BUF16821EVM-USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.