Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.58
|
No stock
|
Buy Now | |
CoreStaff
from US$1.19
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$3.14
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
-
|
Buy Now | |
Future Electronics
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
element14
from US$1.72
|
-
|
Buy Now |
1/4duty driving: Max 200 segments |
Integrated display data RAM: 50 x 4bit |
1/3 or 1/2 bias setting selectable |
Power supply for Interface: 2.5V to 5.5V |
Power supply for LCD: 2.5V to 5.5V |
Integrated LCD voltage driving circuit |
Integrated oscillation circuit for LCD frame frequency |
Line or Frame inversion driving selectable |
Support 3 wire serial interface |
Support INHb terminal to control Display ON/OFF |
Integrated power on reset circuit |
No external components required |
Low power consumption design |
Grade | Consumer |
---|---|
Segment Element | 200 |
Duty | 1/4 |
Bias | 1/3, 1/2 |
Elements of MUX 1:4 | 200 |
Interface [line serial] | 3wire |
Interface Voltage (Min.)[V] | 2.5 |
Interface Voltage (Max.)[V] | 5.5 |
Power Supply for LCD (Min.) [V] | 2.5 |
Power Supply for LCD (Max.) [V] | 5.5 |
LCD Driving Waveform | Line/Frame |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 12x12 (t=1.6) |
Data Sheet |
---|
BU9794AKV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Lcd Driver, 200Seg, 5.5V, Vqfp-64 | Newark Electronics |
Standard LCD Segment Driver in a VQFP64 package | Future Electronics |
LCD DRVR 2.5V/5.5V 64-Pin VQFP Embossed T/R | Avnet America |
LCD DRIVER, 200SEG, 5.5V, VQFP-64 | element14 |
Where can I find additional details, specifications and documents for a BU9794AKV-E2?
Additional datasheets, footprints and schematics for BU9794AKV-E2 are listed on our Part Details page. You can also find images and similar parts to BU9794AKV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU9794AKV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU9794AKV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU9794AKV-E2 fall under?
The BU9794AKV-E2 is listed under Semiconductors - ICs > Drivers & Interfaces > Display Drivers.
Can I view similar or alternative parts?
You can view similar parts to BU9794AKV-E2 when available in the Display Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU9794AKV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU9794AKV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU9794AKV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BU9794AKV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU9794AKV-E2 often in real-time on the comparison pages.
What if I can't find stock of BU9794AKV-E2?
You can fill out our help required form which you can use to request a quote for BU9794AKV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.