Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Unipolar |
---|---|
Output Current | 500µA |
Sensor Case Style | HVSOF |
No. of Pins | 5Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Base Number | 52012 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 3.3V |
Termination Type | Surface Mount Device |
Ultra Small 1.8 V 3.5 uA Surface Mount Unipolar Detection Hall IC - HVSOF-5 | Future Electronics |
IC, HALL EFFECT HVSOF5 | Farnell |
Hall Effect Sensor 0.5mA Unipolar 1.8V 5-Pin HVSOF Embossed T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BU52012HFV-TR?
Additional datasheets, footprints and schematics for BU52012HFV-TR are listed on our Part Details page. You can also find images and similar parts to BU52012HFV-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU52012HFV-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU52012HFV-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU52012HFV-TR fall under?
The BU52012HFV-TR is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to BU52012HFV-TR when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU52012HFV-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BU52012HFV-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU52012HFV-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Farnell and Avnet Silica have stock available or on a lead time for BU52012HFV-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU52012HFV-TR often in real-time on the comparison pages.
What if I can't find stock of BU52012HFV-TR?
You can fill out our help required form which you can use to request a quote for BU52012HFV-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.