Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
No stock
|
Buy Now | |
Rutronik
from US$0.26
|
441,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
4,867
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
2,254
in stock
|
Buy Now | |
element14
from US$0.38
|
2,254
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,254
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
1,520
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low power consumption. |
Wide operating supply voltage (3 to 16 (18)V). |
High input impedance. |
High fan out. |
L-TTL2 input and LS-TTL1 input can be driven directly. |
Pin compatible with 4S, 4000B series. |
Function compatible with 4S, 4000B series. |
Wide lineup of package. |
Function | Single OR Gate |
---|---|
Vcc(Min.)[V] | 3 |
Vcc(Max.)[V] | 16 |
H Input Voltage (Min.)[V] | 3.5 |
L Input Voltage (Max.)[V] | 1.5 |
H Output Voltage (Min.)[V] | 4.95 |
L Output Voltage (Max.)[V] | 0.05 |
Propagation delay time (H/L)[ns] | 90 |
Propagation delay time (L/H)[ns] | 90 |
Input Capacitance [pF] | 5 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BU4S71G2 Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
SINGLE OR GATE SSOP5 | Rutronik |
Ic, Or Gate, Single, Smd | Newark Electronics |
IC, OR GATE, SINGLE, SMD | element14 |
CMOS Logic IC,BU4S, BU4000B Series | RS |
Logic Gates IC SINGLE OR SMP5 | Future Electronics |
OR Gate 1-Element 2-IN CMOS 5-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BU4S71G2-TR?
Additional datasheets, footprints and schematics for BU4S71G2-TR are listed on our Part Details page. You can also find images and similar parts to BU4S71G2-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU4S71G2-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU4S71G2-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU4S71G2-TR fall under?
The BU4S71G2-TR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to BU4S71G2-TR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU4S71G2-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BU4S71G2-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU4S71G2-TR have stock available?
Authorised distributors including Rutronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU4S71G2-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU4S71G2-TR often in real-time on the comparison pages.
What if I can't find stock of BU4S71G2-TR?
You can fill out our help required form which you can use to request a quote for BU4S71G2-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.