Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 200V |
Transition Frequency ft | 10MHz |
Power Dissipation Pd | 60W |
DC Collector Current | 7A |
DC Current Gain hFE | - |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Transistor, Bipol, Npn, 200V, To-220Ab-3 |Onsemi BU406TU | Newark Electronics |
Where can I find additional details, specifications and documents for a BU406TU?
Additional datasheets, footprints and schematics for BU406TU are listed on our Part Details page. You can also find images and similar parts to BU406TU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU406TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU406TU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU406TU fall under?
The BU406TU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BU406TU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU406TU you can contact the distributor directly for product support, shipping queries etc.
Is the BU406TU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU406TU have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for BU406TU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU406TU often in real-time on the comparison pages.
What if I can't find stock of BU406TU?
You can fill out our help required form which you can use to request a quote for BU406TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.