Status: | Active |
---|---|
Series: | BTB41 |
RoHS: | Compliant |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.32
|
No stock
|
Buy Now | |
element14
from US$4.37
|
1,059
in stock
|
Buy Now | |
Farnell
from US$4.09
|
1,059
in stock
|
Buy Now | |
Future Electronics
from US$5.28
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$3.14
|
58
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.66
|
16
in stock
|
Buy Now | |
Schukat Electronic
from US$3.95
|
10
in stock
|
Buy Now | |
Distrelec
from US$4.26
|
6
in stock
|
Buy Now | |
Avnet Silica
-
|
1,080
in stock
|
Buy Now | |
EBV Elektronik
-
|
90
in stock
|
Buy Now | |
Avnet America
from US$2.20
|
-
|
Buy Now |
High current Triac |
Low thermal resistance |
BTA40 and BTA41 UL1557 recognized components (file ref: 81734) |
RoHS (2002/95/EC) compliant packages |
UL-94, V0 flammability package resin compliance |
Product Specifications |
---|
DS2111 800 V and 600 V, 40 A standard Triacs in TOP3 and RD91 package |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TRIAC, 800V, 41A, TOP-3 | element14 |
BTB41 Series 800 Vdrm 40 A Flange Mount Standard Triac AC Switch - TOP-3 | Future Electronics |
Triac, 800V, 41A, Top-3 | Newark Electronics |
Triac | Transfer Multisort Elektronik |
Triac 40A 800V 50mA TOP3 | Schukat Electronic |
ST Triac, 800V, 40A, TO-3 | Distrelec |
Thyristor TRIAC 800V 420A 3-Pin(3+Tab) TOP Tube | Avnet Silica |
STMicroelectronics, BTB41-800BRG | RS |
Where can I find additional details, specifications and documents for a BTB41-800BRG?
Additional datasheets, footprints and schematics for BTB41-800BRG are listed on our Part Details page. You can also find images and similar parts to BTB41-800BRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB41-800BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB41-800BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB41-800BRG fall under?
The BTB41-800BRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB41-800BRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB41-800BRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB41-800BRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB41-800BRG have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BTB41-800BRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB41-800BRG often in real-time on the comparison pages.
What if I can't find stock of BTB41-800BRG?
You can fill out our help required form which you can use to request a quote for BTB41-800BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.