Status: | Active |
---|---|
Series: | BTB16 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.39
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
282
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
93
in stock
|
Buy Now | |
Farnell
from US$0.81
|
93
in stock
|
Buy Now | |
element14
from US$0.81
|
91
in stock
|
Buy Now | |
Avnet Silica
-
|
4,450
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now |
Product Specifications |
---|
DS2113 Snubberless™, logic level and standard 16 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac | Transfer Multisort Elektronik |
Triac, 800V, 0.05A, To-220Ab | Newark Electronics |
TRIAC 16A 800V TO220AB | Farnell |
TRIAC 800V 16A Standard TO-220 | RS |
Thyristor TRIAC 800V 168A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
BTB16 Series 800 Vdrm 16 A Flange Mount Standard Triac AC Switch - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a BTB16-800BRG?
Additional datasheets, footprints and schematics for BTB16-800BRG are listed on our Part Details page. You can also find images and similar parts to BTB16-800BRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB16-800BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB16-800BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB16-800BRG fall under?
The BTB16-800BRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB16-800BRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB16-800BRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB16-800BRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB16-800BRG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for BTB16-800BRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB16-800BRG often in real-time on the comparison pages.
What if I can't find stock of BTB16-800BRG?
You can fill out our help required form which you can use to request a quote for BTB16-800BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.