Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
213
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
267
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
213
in stock
|
Buy Now | |
element14
from US$0.69
|
213
in stock
|
Buy Now | |
Micros
from US$0.76
|
140
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
120
in stock
|
Buy Now | |
Avnet Silica
-
|
8,800
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 700V |
---|---|
On State RMS Current IT(rms) | 16A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 50mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | - |
Peak Non Rep Surge Current Itsm 50Hz | 160A |
Holding Current Max Ih | 50mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm @ 60Hz | 168A |
Gate Trigger Current Igt (Q1) t2+g+ | 50mA |
Termination Type | Through Hole |
Thyristor Type | Triac |
Triac | Transfer Multisort Elektronik |
Triac, 700 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.3 V Rohs Compliant: Yes |Stmicroelectronics BTB16-700BWRG | Newark Electronics |
ST Triac, 700V, 16A, TO-220AB | Distrelec |
Thyristor TRIAC 700V 126A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
BTB16 Series 700 V 50 mA 16 A Flange Mount Snubberless Triac - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a BTB16-700BWRG?
Additional datasheets, footprints and schematics for BTB16-700BWRG are listed on our Part Details page. You can also find images and similar parts to BTB16-700BWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB16-700BWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB16-700BWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB16-700BWRG fall under?
The BTB16-700BWRG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BTB16-700BWRG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB16-700BWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB16-700BWRG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTB16-700BWRG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for BTB16-700BWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB16-700BWRG often in real-time on the comparison pages.
What if I can't find stock of BTB16-700BWRG?
You can fill out our help required form which you can use to request a quote for BTB16-700BWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.