Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
60
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
46
in stock
|
Buy Now | |
Farnell
from US$0.54
|
2
in stock
|
Buy Now | |
element14
from US$0.56
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 6A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 5mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 1W |
Peak Non Rep Surge Current Itsm 50Hz | 60A |
Holding Current Max Ih | - |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 60A |
Current Itsm @ 60Hz | 63A |
Current t2+g- | 5mA |
Current t2-g+ | 5mA |
Current t2-g- | 5mA |
Gate Trigger Current Igt (Q1) t2+g+ | 5mA |
Gate Trigger Current Max Igt | 5mA |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 600V |
Termination Type | Through Hole |
Thyristor Case | TO-220AB |
Thyristor Type | Triac |
BTB06 Series 600 Vdrm 6 A Flange Mount Standard Triac AC Switch - TO-220AB | Future Electronics |
Thyristor Triac 6A 600V TO-220AB | RS |
Triac | Transfer Multisort Elektronik |
TRIAC, 6A, 600V, TO-220AB | Farnell |
Thyristor TRIAC 600V 63A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Triac, 600 V, 5 Ma, 6 A, 60 A, 1.5 V Rohs Compliant: Yes |Stmicroelectronics BTB06-600TRG | Newark Electronics |
Where can I find additional details, specifications and documents for a BTB06-600TRG?
Additional datasheets, footprints and schematics for BTB06-600TRG are listed on our Part Details page. You can also find images and similar parts to BTB06-600TRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB06-600TRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB06-600TRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB06-600TRG fall under?
The BTB06-600TRG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BTB06-600TRG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB06-600TRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB06-600TRG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTB06-600TRG have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Farnell and element14 have stock available or on a lead time for BTB06-600TRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB06-600TRG often in real-time on the comparison pages.
What if I can't find stock of BTB06-600TRG?
You can fill out our help required form which you can use to request a quote for BTB06-600TRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.