Status: | Active |
---|---|
Series: | BTA16 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
2,192
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
2,192
in stock
|
Buy Now | |
element14
from US$1.13
|
2,182
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
175
in stock
|
Buy Now | |
Avnet Silica
-
|
36,850
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,850
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now |
Product Specifications |
---|
DS2113 Snubberless™, logic level and standard 16 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 16A, 800V, To-220Abins | Newark Electronics |
TRIAC, 16A, 800V, TO-220ABINS | Farnell |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 800V 168A 3-Pin(3+Tab) TO-220AB Isolated Tube | Avnet Silica |
BTA16 Series 800 Vdrm 16 A Flange Mount Logic Level Triac Thyristor - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a BTA16-800SWRG?
Additional datasheets, footprints and schematics for BTA16-800SWRG are listed on our Part Details page. You can also find images and similar parts to BTA16-800SWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA16-800SWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA16-800SWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA16-800SWRG fall under?
The BTA16-800SWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA16-800SWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA16-800SWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA16-800SWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA16-800SWRG have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BTA16-800SWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA16-800SWRG often in real-time on the comparison pages.
What if I can't find stock of BTA16-800SWRG?
You can fill out our help required form which you can use to request a quote for BTA16-800SWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.