BTA16-400BRG Thyristors by STMicroelectronics

TRIAC 400V 16A TO-220AB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.78

Distributor Stock
Logo for Farnell
Farnell
from US$0.78
No stock
Buy Now
Logo for element14
element14
from US$2.96
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Peak Repetitive Off-State Voltage Vdrm 400V
Gate Trigger Current Max (QI) Igt 100mA
On State RMS Current IT(rms) 16A
Peak Non Rep Surge Current Itsm 50Hz 160A
Holding Current Max Ih 50mA

Alternative Descriptions

Triac, 400V, 16A, To-220Ab | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BTA16-400BRG?

Additional datasheets, footprints and schematics for BTA16-400BRG are listed on our Part Details page. You can also find images and similar parts to BTA16-400BRG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BTA16-400BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA16-400BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BTA16-400BRG fall under?

The BTA16-400BRG is listed under Semiconductors - Discretes > Thyristors > Miscellaneous Thyristors & Triacs.

Can I view similar or alternative parts?

You can view similar parts to BTA16-400BRG when available in the Miscellaneous Thyristors & Triacs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BTA16-400BRG you can contact the distributor directly for product support, shipping queries etc.

Is the BTA16-400BRG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BTA16-400BRG have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BTA16-400BRG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BTA16-400BRG often in real-time on the comparison pages.

What if I can't find stock of BTA16-400BRG?

You can fill out our help required form which you can use to request a quote for BTA16-400BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay