BTA06-400CRG Thyristors by STMicroelectronics

TRIAC 400V 6A TO-220AB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.81

Distributor Stock
Logo for Farnell
Farnell
from US$0.85
412
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.81
412
in stock
Buy Now
Logo for element14
element14
from US$0.91
412
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Peak Repetitive Off-State Voltage Vdrm 400V
Gate Trigger Current Max (QI) Igt 50mA
On State RMS Current IT(rms) 6A
Peak Non Rep Surge Current Itsm 50Hz 60A
Holding Current Max Ih 25mA

Alternative Descriptions

Triac, 400V, 6A, To-220Ab | Newark Electronics
TRIAC, 400V, 6A, TO-220AB | Farnell
Thyristor TRIAC 400V 63A 3-Pin(3+Tab) TO-220AB Isolated Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BTA06-400CRG?

Additional datasheets, footprints and schematics for BTA06-400CRG are listed on our Part Details page. You can also find images and similar parts to BTA06-400CRG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BTA06-400CRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA06-400CRG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BTA06-400CRG fall under?

The BTA06-400CRG is listed under Semiconductors - Discretes > Thyristors > Miscellaneous Thyristors & Triacs.

Can I view similar or alternative parts?

You can view similar parts to BTA06-400CRG when available in the Miscellaneous Thyristors & Triacs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BTA06-400CRG you can contact the distributor directly for product support, shipping queries etc.

Is the BTA06-400CRG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BTA06-400CRG have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BTA06-400CRG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BTA06-400CRG often in real-time on the comparison pages.

What if I can't find stock of BTA06-400CRG?

You can fill out our help required form which you can use to request a quote for BTA06-400CRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay