Status: | Unknown |
---|---|
Series: | BSTS Series |
RoHS: | Unknown |
Prices starting from US$53.58
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 1.1" |
I.D. Supplied - Metric | 27.94mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 25ft |
Length - Metric | 7.62m |
Product Range | BSTS Series |
Heat Shrink Tubing, 27.94Mm, Clear | Newark Electronics |
HEAT SHRINK TUBING, 27.94MM, CLEAR | element14 |
Cable Accessories Heat Shrinkable Tubing Polyolefin Clear Piece | Avnet America |
Heat Shrink Tubing | RS Americas |
BSTS-11X25-CL/NM Primary Product Color: Clear Shrink Ratio: 3: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .375 in Recovered Inside Diameter (Max): 9.52 mm Clear 3: 1 Single Wall .375" | Bsts/bsts-Fr Heat Shrink Tubing | Part Number: BSTS-11X25-CL/NM | Internal Number: CB5025-000 | Alias Number: 5-1899832-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a BSTS-11X25-CL/NM?
Additional datasheets, footprints and schematics for BSTS-11X25-CL/NM are listed on our Part Details page. You can also find images and similar parts to BSTS-11X25-CL/NM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSTS-11X25-CL/NM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSTS-11X25-CL/NM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSTS-11X25-CL/NM fall under?
The BSTS-11X25-CL/NM is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to BSTS-11X25-CL/NM when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSTS-11X25-CL/NM you can contact the distributor directly for product support, shipping queries etc.
Is the BSTS-11X25-CL/NM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSTS-11X25-CL/NM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BSTS-11X25-CL/NM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSTS-11X25-CL/NM often in real-time on the comparison pages.
What if I can't find stock of BSTS-11X25-CL/NM?
You can fill out our help required form which you can use to request a quote for BSTS-11X25-CL/NM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.