Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Fuel Gauge |
Silicon Core Number | BQ20Z80 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Communication Board EV230 CHPA169 Calibration Board Software Suite |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Programs & Calibrates Smart Battery Modules Serial Number Date Pack Lot Code Programming |
BQMTESTER Multi Channel Test and Program Board | Texas Instruments |
FUEL GAUGE, TEST/PROGRAM BOARD | element14 |
Where can I find additional details, specifications and documents for a BQMTESTER?
Additional datasheets, footprints and schematics for BQMTESTER are listed on our Part Details page. You can also find images and similar parts to BQMTESTER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQMTESTER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQMTESTER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQMTESTER fall under?
The BQMTESTER is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQMTESTER when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQMTESTER you can contact the distributor directly for product support, shipping queries etc.
Is the BQMTESTER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQMTESTER have stock available?
Authorised distributors including Texas Instruments and element14 have stock available or on a lead time for BQMTESTER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQMTESTER often in real-time on the comparison pages.
What if I can't find stock of BQMTESTER?
You can fill out our help required form which you can use to request a quote for BQMTESTER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.