Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Battery Protection | Over Current Over Temperature Over / Under Voltage Short Circuit |
No. of Batteries | 10 |
Shutdown Current | 0.1µA |
Battery IC Case Style | SSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 7V |
Supply Voltage Max | 50V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
5-10 cell Li-ion Battery protection & AFE | Texas Instruments |
Battery Protection, Li-Ion/Pol, Ssop-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ77PL900DLR?
Additional datasheets, footprints and schematics for BQ77PL900DLR are listed on our Part Details page. You can also find images and similar parts to BQ77PL900DLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ77PL900DLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ77PL900DLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ77PL900DLR fall under?
The BQ77PL900DLR is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ77PL900DLR when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ77PL900DLR you can contact the distributor directly for product support, shipping queries etc.
Is the BQ77PL900DLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ77PL900DLR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ77PL900DLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ77PL900DLR often in real-time on the comparison pages.
What if I can't find stock of BQ77PL900DLR?
You can fill out our help required form which you can use to request a quote for BQ77PL900DLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.