Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
4
in stock
|
Buy Now | |
Texas Instruments
from US$0.58
|
95,777
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
93
in stock
|
Buy Now | |
Micros
from US$1.27
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
4
in stock
|
Buy Now | |
element14
from US$0.95
|
4
in stock
|
Buy Now |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Serial real-time clock (RTC) with battery backup and trickle charge | Texas Instruments |
IC: RTC circuit | Transfer Multisort Elektronik |
Clock/Calendar, 2-Wire Serial Interface, +/-63÷126ppm, 3÷3,6V, -40÷85C | Micros |
Serial Rtc - Nyx | Newark Electronics |
SERIAL RTC - NYX | Farnell |
Where can I find additional details, specifications and documents for a BQ32000D?
Additional datasheets, footprints and schematics for BQ32000D are listed on our Part Details page. You can also find images and similar parts to BQ32000D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ32000D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ32000D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ32000D fall under?
The BQ32000D is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to BQ32000D when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ32000D you can contact the distributor directly for product support, shipping queries etc.
Is the BQ32000D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ32000D have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Micros, Newark Electronics and element14 have stock available or on a lead time for BQ32000D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ32000D often in real-time on the comparison pages.
What if I can't find stock of BQ32000D?
You can fill out our help required form which you can use to request a quote for BQ32000D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.