Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Battery Protection | Over Voltage |
No. of Batteries | 1 |
Shutdown Current | - |
Battery IC Case Style | WSON |
No. of Pins | 6Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 8V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Family Overvoltage Protection Device for 1-Cell Li-Ion Batteries, with 4.35v OVP | Texas Instruments |
OVER VOLTAGE PROTECTOR, LI-ION, WSON-6 | Farnell |
Where can I find additional details, specifications and documents for a BQ294624DRVT?
Additional datasheets, footprints and schematics for BQ294624DRVT are listed on our Part Details page. You can also find images and similar parts to BQ294624DRVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ294624DRVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ294624DRVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ294624DRVT fall under?
The BQ294624DRVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ294624DRVT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ294624DRVT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ294624DRVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ294624DRVT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for BQ294624DRVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ294624DRVT often in real-time on the comparison pages.
What if I can't find stock of BQ294624DRVT?
You can fill out our help required form which you can use to request a quote for BQ294624DRVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.