Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Battery Charger |
Silicon Core Number | BQ25120 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ25120 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 300mA/1.8V Buck Regulator Power Path Management I2C/USB 3.4V-5.5V Supply |
EVALUATION BOARD, BATTERY CHARGER | element14 |
Where can I find additional details, specifications and documents for a BQ25120EVM-731?
Additional datasheets, footprints and schematics for BQ25120EVM-731 are listed on our Part Details page. You can also find images and similar parts to BQ25120EVM-731 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25120EVM-731 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25120EVM-731 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25120EVM-731 fall under?
The BQ25120EVM-731 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ25120EVM-731 when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25120EVM-731 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25120EVM-731 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25120EVM-731 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BQ25120EVM-731.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25120EVM-731 often in real-time on the comparison pages.
What if I can't find stock of BQ25120EVM-731?
You can fill out our help required form which you can use to request a quote for BQ25120EVM-731 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.