Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 28V |
Battery Charge Voltage | 4.3V |
Charge Current Max | 250mA |
Battery IC Case Style | DSBGA |
No. of Pins | 6Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Standalone 1-cell, 250-mA linear battery charger with 4.3-V charge voltage and prog. pre-charge | Texas Instruments |
Batt Charger, Li-Ion/Li-Pol, Dsbga-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ25100AYFPT?
Additional datasheets, footprints and schematics for BQ25100AYFPT are listed on our Part Details page. You can also find images and similar parts to BQ25100AYFPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25100AYFPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25100AYFPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25100AYFPT fall under?
The BQ25100AYFPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ25100AYFPT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25100AYFPT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25100AYFPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25100AYFPT have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for BQ25100AYFPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25100AYFPT often in real-time on the comparison pages.
What if I can't find stock of BQ25100AYFPT?
You can fill out our help required form which you can use to request a quote for BQ25100AYFPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.