Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Battery Charger |
Silicon Core Number | BQ24630 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ24630 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Efficiency Synchronous Buck Charger User-programmable upto 26V Bat Voltage Jumpers Available |
Evaluation Module for BQ24630 Multi Cell Synchronous Switch-Mode Charger | Texas Instruments |
Battery Monitor, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ24630EVM?
Additional datasheets, footprints and schematics for BQ24630EVM are listed on our Part Details page. You can also find images and similar parts to BQ24630EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24630EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24630EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24630EVM fall under?
The BQ24630EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ24630EVM when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24630EVM you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24630EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24630EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ24630EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24630EVM often in real-time on the comparison pages.
What if I can't find stock of BQ24630EVM?
You can fill out our help required form which you can use to request a quote for BQ24630EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.