BQ24620EVM Development Boards & Evaluation Kits by Texas Instruments

EVALUATION BOARD BQ24620 BATTERY CHARGE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The bq24620 device is a highly integrated lithium phosphate switched-mode battery charge controller. The device offers a constant-frequency synchronous switching PWM controller with high-accuracy charge current and voltage regulation, charge preconditioning, termination, and charge status monitoring. The bq24620 charges the battery in three phases: preconditioning, constant current, and constant voltage.

Where to Buy

Prices starting from US$99.00

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$99.00
7
in stock
Buy Now
Logo for element14
element14
from US$126.60
-
Buy Now

Specifications

Silicon Manufacturer Texas Instruments
Silicon Core Number BQ24620
Kit Application Type Power Management - Battery
Application Sub Type Battery Charger

Alternative Descriptions

Evaluation Module for BQ24620 Multi Cell Synchronous Switch-Mode Charger | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ24620EVM?

Additional datasheets, footprints and schematics for BQ24620EVM are listed on our Part Details page. You can also find images and similar parts to BQ24620EVM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ24620EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24620EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ24620EVM fall under?

The BQ24620EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.

Can I view similar or alternative parts?

You can view similar parts to BQ24620EVM when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24620EVM you can contact the distributor directly for product support, shipping queries etc.

Is the BQ24620EVM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ24620EVM have stock available?

Authorised distributors including Texas Instruments and element14 have stock available or on a lead time for BQ24620EVM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ24620EVM often in real-time on the comparison pages.

What if I can't find stock of BQ24620EVM?

You can fill out our help required form which you can use to request a quote for BQ24620EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay