BQ24253YFFT

Electronic & Electrical Components

> Semiconductors - ICs

> Battery Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for BQ24253YFFT
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BQ24253YFFT
Series Information for BQ24253YFFT - Texas Instruments

Description

BATT CHARGER LI-ION/POL 2A DSBGA-30
The bq24250, bq24251, and bq24253 are highly integrated single-cell Li-Ion battery chargers and system power-path management devices targeted for space-limited, portable applications with high-capacity batteries. The single-cell charger has a single input that operates from either a USB port or an AC wall adapter for a versatile solution.

Specifications

Battery Type:
Li-Ion Li-Pol
Input Voltage:
10.5V
Battery Charge Voltage:
4.44V
Charge Current Max:
2A
Battery IC Case Style:
DSBGA
No. of Pins:
30Pins
No. of Series Cells:
1
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

Battery Charger Li-Ion/Li-Pol 2000mA 4.2V 30-Pin DS-BGA T/R

Avnet America product

Avnet Europe

Battery Charger Li-Ion/Li-Pol 2000mA 4.2V 30-Pin DS-BGA T/R

Avnet Europe product