BQ24123RHLTG4 Semiconductors - ICs by Texas Instruments

IC CHARGE MANAGEMENT SMD QFN-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.50

Distributor Stock
Logo for Farnell
Farnell
from US$4.50
No stock
Buy Now
Logo for element14
element14
from US$5.19
-
Buy Now

Specifications

Battery Type Li-Ion Li-Pol
Input Voltage 16V
Battery Charge Voltage 8.4V
Charge Current Max 2A
Battery IC Case Style QFN
No. of Pins 20Pins
No. of Series Cells 2
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 24123
Battery Management Function Charge Controller
Operating Temperature Range -40°C to +125°C
Output Current Max 2.2A
Output Voltage 4.2V
Supply Voltage Min 4.35V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ24123RHLTG4?

Additional datasheets, footprints and schematics for BQ24123RHLTG4 are listed on our Part Details page. You can also find images and similar parts to BQ24123RHLTG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ24123RHLTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24123RHLTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ24123RHLTG4 fall under?

The BQ24123RHLTG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ24123RHLTG4 when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24123RHLTG4 you can contact the distributor directly for product support, shipping queries etc.

Is the BQ24123RHLTG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ24123RHLTG4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for BQ24123RHLTG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ24123RHLTG4 often in real-time on the comparison pages.

What if I can't find stock of BQ24123RHLTG4?

You can fill out our help required form which you can use to request a quote for BQ24123RHLTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay