Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 15V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 2A |
Battery IC Case Style | SOIC |
No. of Pins | 8Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Battery Management Function | Charger Protector Status Monitor |
Operating Temperature Range | -20°C to +70°C |
Output Voltage Max | 4.242V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
IC: PMIC | Transfer Multisort Elektronik |
Charge Mgmt LI-ION/LI-POL 2A 4.2V 8-Pin | RS |
Ic, Battery Management | Newark Electronics |
Low Dropout linear 1-cell Li-ion battery charge controller with AutoCompTM, 4.2V | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ2057CSN?
Additional datasheets, footprints and schematics for BQ2057CSN are listed on our Part Details page. You can also find images and similar parts to BQ2057CSN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2057CSN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2057CSN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2057CSN fall under?
The BQ2057CSN is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2057CSN when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2057CSN you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2057CSN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ2057CSN have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for BQ2057CSN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2057CSN often in real-time on the comparison pages.
What if I can't find stock of BQ2057CSN?
You can fill out our help required form which you can use to request a quote for BQ2057CSN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.