BQ2004ESNG4 Semiconductors - ICs by Texas Instruments

NICD/NIMH FAST CHARGE SMD SOIC16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Battery Type NiCd NiMH
Input Voltage 5.5V
Battery Charge Voltage 5.5V
Charge Current Max 2A
Battery IC Case Style SOIC
No. of Pins 16Pins
No. of Series Cells -
Operating Temperature Min -20°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifier Type Low Power
Base Number 2004
Battery Management Function Charge Controller
Operating Temperature Range -20°C to +70°C
Output Current Max 10mA
Output Voltage 4.7V
Output Voltage Max 4V
Power Supply IC Type Battery charger
Supply Voltage Min 4.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ2004ESNG4?

Additional datasheets, footprints and schematics for BQ2004ESNG4 are listed on our Part Details page. You can also find images and similar parts to BQ2004ESNG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ2004ESNG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2004ESNG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ2004ESNG4 fall under?

The BQ2004ESNG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ2004ESNG4 when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2004ESNG4 you can contact the distributor directly for product support, shipping queries etc.

Is the BQ2004ESNG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ2004ESNG4 have stock available?

There is no stock from authorised distributors for BQ2004ESNG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ2004ESNG4 often in real-time on the comparison pages.

What if I can't find stock of BQ2004ESNG4?

You can fill out our help required form which you can use to request a quote for BQ2004ESNG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay