Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | NiCd NiMH |
---|---|
Input Voltage | 6V |
Battery Charge Voltage | 6V |
Charge Current Max | 2A |
Battery IC Case Style | SOIC |
No. of Pins | 8Pins |
No. of Series Cells | 4 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
NiCd/NiMH battery charge controller with dT/dt termination and low-temperature fault | Texas Instruments |
Fast Chrge NICD/NIMH 8-Pin SOIC | RS |
Ic, Battery Charger Nicd Nimh 2A, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ2002TSN?
Additional datasheets, footprints and schematics for BQ2002TSN are listed on our Part Details page. You can also find images and similar parts to BQ2002TSN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2002TSN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2002TSN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2002TSN fall under?
The BQ2002TSN is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2002TSN when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2002TSN you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2002TSN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ2002TSN have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ2002TSN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2002TSN often in real-time on the comparison pages.
What if I can't find stock of BQ2002TSN?
You can fill out our help required form which you can use to request a quote for BQ2002TSN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.