Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
4,120
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
2,696
in stock
|
Buy Now | |
Conrad
from US$0.68
|
2,031
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
1,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
837
in stock
|
Buy Now | |
element14
from US$0.43
|
837
in stock
|
Buy Now | |
Farnell
from US$0.40
|
837
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Wavelength Typ | 850nm |
---|---|
Viewing Angle | 20° |
Power Consumption | 150mW |
No. of Pins | 2Pins |
Transistor Case Style | T-1 3/4 (5mm) |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Angle of Half Sensitivity ± | 20° |
Current Ic Typ | 50mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Peak Spectral Response Wavelength | 850nm |
Rise Time | 2µs |
Transistor Polarity | NPN |
Transistor Type | Photo |
Phototransistor Chip Silicon NPN 850nm | RS |
Vishay IR Phototransistor 850 nm 70 V T-1 3/4 5 mm | Distrelec |
Casing type (LEDs): 5 mm | Conrad |
Phototransistor | Transfer Multisort Elektronik |
Phototransistor, Npn, T-1 3/4 | Newark Electronics |
Wavelength Typ:850nm | element14 |
PHOTOTRANSISTOR, NPN, T-1 3/4 | Farnell |
Phototransistor IR Chip Silicon 850nm 2-Pin T-1 3/4 Bulk | EBV Elektronik |
PHOTOTRANSISTOR CLEAR 5MM | Rutronik |
PHOTO TRANS. 5MM 20DEG-e4 Silicon NPN Phototransistor | Future Electronics |
PHOTO TRANSISTOR 450-1080NM | TTI Europe |
Where can I find additional details, specifications and documents for a BPW96C?
Additional datasheets, footprints and schematics for BPW96C are listed on our Part Details page. You can also find images and similar parts to BPW96C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW96C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW96C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW96C fall under?
The BPW96C is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to BPW96C when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW96C you can contact the distributor directly for product support, shipping queries etc.
Is the BPW96C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPW96C have stock available?
Authorised distributors including RS, Distrelec, Conrad, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BPW96C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW96C often in real-time on the comparison pages.
What if I can't find stock of BPW96C?
You can fill out our help required form which you can use to request a quote for BPW96C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.