Status: | Unknown |
---|---|
Series: | BPW76A, BPW76B |
RoHS: | Compliant |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
2,890
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
2,305
in stock
|
Buy Now | |
element14
from US$1.78
|
2,304
in stock
|
Buy Now | |
Farnell
from US$1.69
|
2,304
in stock
|
Buy Now | |
TTI Europe
from US$1.61
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
RS Americas
from US$3.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: leaded |
Package form: TO-18 |
Dimensions (in mm): Ø 4.7 |
Applications |
---|
Detector in electronic control and drive circuits |
Application Notes |
---|
Application Note |
Datasheet |
---|
BPW76A, BPW76B |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
NPN Phototransistor 850nm 40deg TO-206AA | RS |
Phototransistor, Npn, T-1 3/4 | Newark Electronics |
Wavelength Typ:850nm | element14 |
PHOTOTRANSISTOR, NPN, T-1 3/4 | Farnell |
PHOTO TRANSISTOR 450-1080NM | TTI Europe |
850 nm â–’40â–‘ Sensitivity 70 V 50 mA Through Hole NPN Phototransistor - TO-18 | Future Electronics |
Phototransistor Chip Silicon 850nm 3-Pin TO-206AA | Avnet America |
NPN Phototransistor 850nm 40deg TO-206AA | Siliconix / Vishay BPW76A | RS Americas |
Where can I find additional details, specifications and documents for a BPW76A?
Additional datasheets, footprints and schematics for BPW76A are listed on our Part Details page. You can also find images and similar parts to BPW76A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW76A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW76A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW76A fall under?
The BPW76A is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to BPW76A when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW76A you can contact the distributor directly for product support, shipping queries etc.
Is the BPW76A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BPW76A have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for BPW76A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW76A often in real-time on the comparison pages.
What if I can't find stock of BPW76A?
You can fill out our help required form which you can use to request a quote for BPW76A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.