Status: | Unknown |
---|---|
Series: | BPW34, BPW34S |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
495
in stock
|
Buy Now | |
element14
from US$0.47
|
130,959
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
74,001
in stock
|
Buy Now | |
Farnell
from US$0.27
|
73,950
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
15,942
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
2,721
in stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
2,600
in stock
|
Buy Now | |
Micros
from US$0.33
|
2,590
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
2,442
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
1,590
in stock
|
Buy Now | |
Conrad
from US$0.81
|
956
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
Distrelec
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: leaded |
Package form: top view |
Dimensions (L x W x H in mm): 5.4 x 4.3 x 3.2 |
Applications |
---|
High speed photo detector |
Application Notes |
---|
Application Note |
Datasheet |
---|
BPW34, BPW34S |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
Support Tools |
---|
Did You Know? |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
PHOTODIODE, 2NA, 900NM, RECTANGULAR | element14 |
Photodiode, 2Na, 900Nm, Rectangular | Newark Electronics |
950 nm 100 ns â–’ 65â–‘ Wide Angle Half Sensitivity TO-5 Silicon PIN Photodiode | Future Electronics |
PIN IR photodiode | Transfer Multisort Elektronik |
PIN Photodiode Water-clear 50µA Square | Schukat Electronic |
Photodiode BPW34 | Micros |
IR + Visible Light Si Photodiode, 65 deg, Through-hole | Siliconix / Vishay BPW34 | RS Americas |
Photodiode PIN Chip 900nm 2-Pin | Avnet America |
Vishay IR Photodiode 900nm, DIL-2 | Distrelec |
PHOTO PIN DIODE 430-1100NM | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 2Pins |
---|---|
Diode Case Style | DIP |
Wavelength of Peak Sensitivity | 850nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 2nA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
In clear plastic housing | Conrad |
Where can I find additional details, specifications and documents for a BPW34?
Additional datasheets, footprints and schematics for BPW34 are listed on our Part Details page. You can also find images and similar parts to BPW34 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW34 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW34 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW34 fall under?
The BPW34 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPW34 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW34 you can contact the distributor directly for product support, shipping queries etc.
Is the BPW34 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BPW34 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BPW34.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW34 often in real-time on the comparison pages.
What if I can't find stock of BPW34?
You can fill out our help required form which you can use to request a quote for BPW34 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.