Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.42
|
52
in stock
|
Buy Now | |
Future Electronics
from US$6.05
|
3,886
in stock
|
Buy Now | |
Distrelec
from US$8.25
|
1,269
in stock
|
Buy Now | |
element14
from US$8.12
|
1,086
in stock
|
Buy Now | |
TTI Europe
from US$5.94
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$5.88
|
868
in stock
|
Buy Now | |
CoreStaff
from US$7.94
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.90
|
486
in stock
|
Buy Now | |
Newark Electronics
from US$7.39
|
394
in stock
|
Buy Now | |
Farnell
from US$7.24
|
394
in stock
|
Buy Now | |
Rutronik
from US$6.37
|
-
|
Buy Now | |
Avnet America
from US$6.28
|
-
|
Buy Now | |
RS Americas
from US$10.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | TO-5 |
Wavelength of Peak Sensitivity | 565nm |
Angle of Half Sensitivity ± | 50° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Active Area | 7.5mm² |
Breakdown Voltage Vbr | 10V |
Diode Type | Photodiode |
External Diameter | 8mm |
External Length / Height | 3mm |
Fall Time tf | 3.5µs |
Lead Spacing | 5mm |
Operating Temperature Range | -40°C to +125°C |
Peak Spectral Response Wavelength | 565nm |
Peak Wavelength | 565nm |
Reverse Voltage Vr Max | 10V |
Rise Time | 3.5µs |
Sensitivity | 9 |
Wavelength Typ | 565nm |
BPW21R Series 565 nm â–’ 50â–‘ Wide Angle Miniature Silicon NPN Phototransistor TO-5 | Future Electronics |
Vishay Ambient Light Sensor 565 nm TO-5 | Distrelec |
PHOTODIODE, 565NM, TO-5 | element14 |
PHOTO DIODE 420-1100NM | TTI Europe |
Photodiode | Transfer Multisort Elektronik |
Photodiode, 565Nm, To-5 | Newark Electronics |
Photodiode PIN Chip 565nm TO-5 | RS |
PN PHOTODIODE TO-5 Ambient ALS | Rutronik |
Photodiode PIN Chip 565nm 2-Pin TO-5 | Avnet America |
Photodiode, Silicon Pin, TO-5, 9 muA (Typ.), 450 mV (Typ.), 2 nA (Typ.), -55 de | Vishay / Small Signal & Opto Products (SSP) BPW21R | RS Americas |
Where can I find additional details, specifications and documents for a BPW21R?
Additional datasheets, footprints and schematics for BPW21R are listed on our Part Details page. You can also find images and similar parts to BPW21R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW21R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW21R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW21R fall under?
The BPW21R is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPW21R when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW21R you can contact the distributor directly for product support, shipping queries etc.
Is the BPW21R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPW21R have stock available?
Authorised distributors including Future Electronics, Distrelec, element14, TTI Europe and Chip One Stop have stock available or on a lead time for BPW21R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW21R often in real-time on the comparison pages.
What if I can't find stock of BPW21R?
You can fill out our help required form which you can use to request a quote for BPW21R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.