Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.94
|
5,327
in stock
|
Buy Now | |
Newark Electronics
from US$3.08
|
15,650
in stock
|
Buy Now | |
Avnet America
from US$2.49
|
15,650
in stock
|
Buy Now | |
element14
from US$3.75
|
2,137
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.79
|
1,109
in stock
|
Buy Now | |
Farnell
from US$4.01
|
208
in stock
|
Buy Now | |
Chip One Stop
from US$3.30
|
15
in stock
|
Buy Now | |
Rutronik
from US$3.65
|
-
|
Buy Now | |
Future Electronics
from US$3.63
|
-
|
Buy Now | |
Avnet Asia
from US$3.29
|
-
|
Buy Now | |
TTI Europe
from US$2.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | TO-5 |
Wavelength of Peak Sensitivity | 920nm |
Angle of Half Sensitivity ± | 50° |
Dark Current | 2000pA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Active Area | 7.5mm² |
Breakdown Voltage Vbr | 10V |
Operating Temperature Range | -55°C to +100°C |
Peak Wavelength | 920nm |
Reverse Voltage Vr Max | 10V |
Rise Time | 3.4µs |
Wavelength Typ | 920nm |
Photo Diode To5 Package Rohs Compliant: No |Vishay BPW20RF | Newark Electronics |
Photodiode PIN Chip 920nm 2-Pin TO-5 | Avnet America |
Photodiode PIN Chip 920nm TO-5 | RS |
DIODE, PHOTO, 920NM, 50°, TO-5-2 | element14 |
Photodiode | Transfer Multisort Elektronik |
PHOTODIODE, 0.05A, 1.3V | Farnell |
PHOTODIODE 920NM 100° TO5 60uA | Rutronik |
920 nm â–’50â–‘ Sensitivity 10 V 1 nA Through Hole Silicon Photodiode - TO-5 | Future Electronics |
PHOTO PIN DIODE 400-1100NM | TTI Europe |
Where can I find additional details, specifications and documents for a BPW20RF?
Additional datasheets, footprints and schematics for BPW20RF are listed on our Part Details page. You can also find images and similar parts to BPW20RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW20RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW20RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW20RF fall under?
The BPW20RF is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPW20RF when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW20RF you can contact the distributor directly for product support, shipping queries etc.
Is the BPW20RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPW20RF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, element14 and Transfer Multisort Elektronik have stock available or on a lead time for BPW20RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW20RF often in real-time on the comparison pages.
What if I can't find stock of BPW20RF?
You can fill out our help required form which you can use to request a quote for BPW20RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.