Status: | Unknown |
---|---|
Series: | BPV22NF, BPV22NFL |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
1,555
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
21,079
in stock
|
Buy Now | |
element14
from US$0.50
|
21,078
in stock
|
Buy Now | |
Farnell
from US$0.47
|
21,078
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
3,937
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
1,831
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
310
in stock
|
Buy Now | |
Rutronik
from US$0.41
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Distrelec
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: leaded |
Package form: side view |
Dimensions (in mm): 4.5 x 5 x 6 |
Applications |
---|
High speed detector for infrared radiation |
Infrared remote control and free air data transmission systems, e.g. in combination with TSFFxxxx series IR emitters |
Application Notes |
---|
Application Note |
Datasheet |
---|
BPV22NF, BPV22NFL |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
Support Tools |
---|
Did You Know? |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Photodiode, 0.05A, 1.3V | Newark Electronics |
PHOTODIODE, 0.05A, 1.3V | element14 |
PHOTO PIN DIODE 790-1050NM | TTI Europe |
Photodiode Module 940nm 0.6A/W 2-Pin Side Looker Bulk | Avnet America |
PIN IR photodiode | Transfer Multisort Elektronik |
IR Photodiode PIN 940nm 0.6A/W | RS |
PIN PHOTODIODE SIDE VIEW | Rutronik |
940 nm 100 ns â–’ 60â–‘ Wide Angle High Speed Silicon PIN Photodiode | Future Electronics |
Vishay IR Photodiode 940nm, Radial 2.25 mm | Distrelec |
Where can I find additional details, specifications and documents for a BPV22NF?
Additional datasheets, footprints and schematics for BPV22NF are listed on our Part Details page. You can also find images and similar parts to BPV22NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPV22NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPV22NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPV22NF fall under?
The BPV22NF is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPV22NF when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPV22NF you can contact the distributor directly for product support, shipping queries etc.
Is the BPV22NF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BPV22NF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for BPV22NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPV22NF often in real-time on the comparison pages.
What if I can't find stock of BPV22NF?
You can fill out our help required form which you can use to request a quote for BPV22NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.