Status: | Unknown |
---|---|
Series: | BP104, BP104S |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
7,905
in stock
|
Buy Now | |
element14
from US$0.39
|
25,588
in stock
|
Buy Now | |
Farnell
from US$0.45
|
25,588
in stock
|
Buy Now | |
Micros
from US$0.28
|
454
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
14
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Distrelec
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: leaded |
Package form: top view |
Dimensions (in mm): 5.4 x 4.3 x 3.2 |
Applications |
---|
High speed detector for infrared radiation |
Infrared remote control and free air data transmission systems, e.g. in combination with TSALxxxx series IR emitters |
Application Notes |
---|
Application Note |
Datasheet |
---|
BP104, BP104S |
Instructions |
---|
Assembly Instructions |
Data Formats |
Markings |
---|
Markings |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Quality Information |
Reliability and Statistics Glossary |
Technical Notes |
---|
Introduction |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
PHOTODIODE TOP VIEW FILTR 950NM | element14 |
IR IR Photodiode PIN 950nm | RS |
Photodiode BP104 | Micros |
PIN IR photodiode | Transfer Multisort Elektronik |
Photodiode Top View Filtr 950Nm | Newark Electronics |
PHOTO PIN DIODE FILTER 950NM | Rutronik |
950 nm 100 ns 65â–‘ Wide Angle TO-5 High Photo Sensitivity Silicon PIN Photodiode | Future Electronics |
Photodiode PIN Chip 950nm 2-Pin | Avnet America |
Vishay IR Photodiode 950nm, DIL-2 | Distrelec |
PHOTO PIN DIODE 870-1050NM | TTI Europe |
Where can I find additional details, specifications and documents for a BP104?
Additional datasheets, footprints and schematics for BP104 are listed on our Part Details page. You can also find images and similar parts to BP104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BP104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BP104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BP104 fall under?
The BP104 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BP104 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BP104 you can contact the distributor directly for product support, shipping queries etc.
Is the BP104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BP104 have stock available?
Authorised distributors including element14, Farnell, RS, Micros and Transfer Multisort Elektronik have stock available or on a lead time for BP104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BP104 often in real-time on the comparison pages.
What if I can't find stock of BP104?
You can fill out our help required form which you can use to request a quote for BP104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.