Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Band Strap Adapter |
---|---|
For Use With | MIL-C-38999 Series III & IV Connectors |
Connector Shell Size | 11 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
SVHC | Cadmium (27-Jun-2018) |
Connector Backshell, Band Strap Adapter, Mil-C-38999 Series Iii & Iv Connectors, 11, 180 Rohs Compliant: No |Raychem Te Connectivity BNX40AB00-1006AX | Newark Electronics |
BANDSTRAP ADAPTOR, 38999, SIZE 11 | element14 |
Connector Accessories Banding Backshell Size 11 ST Aluminum Alloy Cadmium Finish Olive Drab | Avnet America |
Raychem, Bandstrap adapter cadmium size 10 | TE Connectivity BNX40AB00-1006AX | RS Americas |
Where can I find additional details, specifications and documents for a BNX40AB00-1006AX?
Additional datasheets, footprints and schematics for BNX40AB00-1006AX are listed on our Part Details page. You can also find images and similar parts to BNX40AB00-1006AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BNX40AB00-1006AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNX40AB00-1006AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BNX40AB00-1006AX fall under?
The BNX40AB00-1006AX is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to BNX40AB00-1006AX when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BNX40AB00-1006AX you can contact the distributor directly for product support, shipping queries etc.
Is the BNX40AB00-1006AX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BNX40AB00-1006AX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BNX40AB00-1006AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BNX40AB00-1006AX often in real-time on the comparison pages.
What if I can't find stock of BNX40AB00-1006AX?
You can fill out our help required form which you can use to request a quote for BNX40AB00-1006AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.