Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
121
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
2,492
in stock
|
Buy Now | |
CoreStaff
from US$1.17
|
409
in stock
|
Buy Now | |
element14
from US$0.95
|
121
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IC Function | Colour Sensor IC |
---|---|
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
IC Package Type | WSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
COLOUR SENSOR, 16BIT, SERIES, WSON-8 | element14 |
BH1745NUC Series 2.3-3.6 V Digital 16bit Serial Output Ambient Light Sensor | Future Electronics |
Colour Sensor, 16Bit, Series, Wson-8 | Newark Electronics |
Light to Digital Ambient Light Sensor Digital O/P 0.005lux to 40000lux 8-Pin WSON Embossed T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a BH1745NUC-E2?
Additional datasheets, footprints and schematics for BH1745NUC-E2 are listed on our Part Details page. You can also find images and similar parts to BH1745NUC-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH1745NUC-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH1745NUC-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH1745NUC-E2 fall under?
The BH1745NUC-E2 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BH1745NUC-E2 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH1745NUC-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BH1745NUC-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BH1745NUC-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14, Farnell and Future Electronics have stock available or on a lead time for BH1745NUC-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH1745NUC-E2 often in real-time on the comparison pages.
What if I can't find stock of BH1745NUC-E2?
You can fill out our help required form which you can use to request a quote for BH1745NUC-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.