Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Capacitance Min | 5.5pF |
---|---|
Capacitance Max | 65pF |
Voltage Rating | 150V |
Product Range | - |
Capacitance Tolerance | - |
Capacitor Terminals | Radial Leaded |
Adjustment Type | Screwdriver Slot |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
SVHC | Lead (15-Jan-2019) |
Capacitance Range | 5.5pF to 65pF |
Lead Spacing | 5.08mm |
Capacitor Trimmer, 5.5Pf-65Pf, 150V, Radial | Newark Electronics |
CAP, 150V | element14 |
Trimmer Capacitor, 5.5 pF to 65 pF, 150 V, Top/Bottom Adjust | Avnet America |
Capacitor, Film, PP Cmin5,5/Cmax65 ,150Vdc Top & Bottom Adj, | BC Components / Vishay BFC280832659 | RS Americas |
Where can I find additional details, specifications and documents for a BFC280832659?
Additional datasheets, footprints and schematics for BFC280832659 are listed on our Part Details page. You can also find images and similar parts to BFC280832659 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC280832659 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC280832659 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC280832659 fall under?
The BFC280832659 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC280832659 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC280832659 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC280832659 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC280832659 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BFC280832659.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC280832659 often in real-time on the comparison pages.
What if I can't find stock of BFC280832659?
You can fill out our help required form which you can use to request a quote for BFC280832659 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.