Status: | Unknown |
---|---|
Series: | MKT470 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
15,606
in stock
|
Buy Now | |
element14
from US$1.22
|
17,034
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
1,691
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$1.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | MKT470 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/125/56 |
External Depth | 4.5mm |
External Length / Height | 9.5mm |
External Width | 7.2mm |
Height | 9.5mm |
Lead Diameter | 0.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 63V |
Voltage Rating VAC | 40V |
CAP, 0.47µF, 63V, 5%, PET | element14 |
Film Capacitor Polyester 0.47Uf Radial 5% | Newark Electronics |
CAP FILM 0.47UF 5% 63VDC RADIAL | Future Electronics |
Film Capacitor, 0.47 uF, 40 V, 63 V, ± 5%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 470nF ?5% 63Vdc Pitch 5mm | BC Components / Vishay BFC247076474 | RS Americas |
Film Capacitor, 0.47 uF, 40 V, 63 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC247076474?
Additional datasheets, footprints and schematics for BFC247076474 are listed on our Part Details page. You can also find images and similar parts to BFC247076474 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC247076474 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC247076474 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC247076474 fall under?
The BFC247076474 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC247076474 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC247076474 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC247076474 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC247076474 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BFC247076474.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC247076474 often in real-time on the comparison pages.
What if I can't find stock of BFC247076474?
You can fill out our help required form which you can use to request a quote for BFC247076474 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.